Rubycon Corporation Aluminum Electrolytic Capacitors 450VXT270MEFCSN25X35

Description
CAP ALUM 270UF 20% 450V SNAP TH
Request a Quote Datasheet
Description
CAP ALUM 270UF 20% 450V SNAP TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-450VXT270MEFCSN25X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-450VXT270MEFCSN25X35-ND
Aluminum Electrolytic Capacitors 1189-450VXT270MEFCSN25X35-ND
CAP ALUM 270UF 20% 450V SNAP TH

CAP ALUM 270UF 20% 450V SNAP TH

Buy Now Datasheet
Capacitor - 224057291 - Radwell International
Willingboro, NJ, United States
Capacitor
224057291
Capacitor 224057291
CAPACITOR, ALUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25X35MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUM ELECTROLYTIC, 270UF, 450V, 20%, SNAP-IN, 25X35MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Radwell International
Product Category Capacitors Capacitors
Product Number 1189-450VXT270MEFCSN25X35-ND 224057291
Product Name Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Features Polarized
Operating Temperature -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C702U050AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details