Vishay Intertechnology, Inc. 3800uF 50V 0.051 Ohm Capacitor 53D382G050JL6

Description
Cap Aluminum Lytic 3800uF 50V -10% to 75% (25.7 X 54.4mm) Axial 0.051 Ohm 3090mA 1000h 85°C Product overview: 53D382G050JL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800uF, 50V, 0.051 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3800uF, 50V, 0.051 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D382G050JL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 3800uF 50V -10% to 75% (25.7 X 54.4mm) Axial 0.051 Ohm 3090mA 1000h 85°C Product overview: 53D382G050JL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800uF, 50V, 0.051 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3800uF, 50V, 0.051 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D382G050JL6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3800uF 50V 0.051 Ohm Capacitor
58-53D382G050JL6
3800uF 50V 0.051 Ohm Capacitor 58-53D382G050JL6
Cap Aluminum Lytic 3800uF 50V -10% to 75% (25.7 X 54.4mm) Axial 0.051 Ohm 3090mA 1000h 85°C Product overview: 53D382G050JL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800uF, 50V, 0.051 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3800uF, 50V, 0.051 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D382G050JL6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3800uF 50V -10% to 75% (25.7 X 54.4mm) Axial 0.051 Ohm 3090mA 1000h 85°C Product overview: 53D382G050JL6 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3800uF, 50V, 0.051 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3800uF, 50V, 0.051 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-53D382G050JL6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 53D382G050JL6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
53D382G050JL6-ND
Aluminum Electrolytic Capacitors 53D382G050JL6-ND
3800µF 50V Aluminum Electrolytic Capacitors Axial, Can 51mOhm @ 120Hz 1000 Hrs @ 85°C

3800µF 50V Aluminum Electrolytic Capacitors Axial, Can 51mOhm @ 120Hz 1000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 53D382G050JL6 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
53D382G050JL6
Capacitors - Aluminum Electrolytic Capacitors 53D382G050JL6
CAP ALUM 3800UF 50V AXIAL

CAP ALUM 3800UF 50V AXIAL

Supplier's Site
Capacitor - 66922210 - Radwell International
Willingboro, NJ, United States
Capacitor
66922210
Capacitor 66922210
CAPACITOR, AXIAL, ELECTROLYTIC, 3800UF, 50V, 25.7X54.4MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 3800UF, 50V, 25.7X54.4MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Radwell International
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-53D382G050JL6 53D382G050JL6-ND 53D382G050JL6 66922210
Product Name 3800uF 50V 0.051 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3800 microF 3800 microF 3800 microF 3800 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C263M030CC2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details