Rubycon Corporation Aluminum Electrolytic Capacitors 450USG330MEFCSN25X45

Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3847-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3847-ND
Aluminum Electrolytic Capacitors 1189-3847-ND
330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
330uF 450V 2100mA Capacitor
58-450USG330MEFCSN25X45
330uF 450V 2100mA Capacitor 58-450USG330MEFCSN25X45
Cap Aluminum Lytic 330uF 450V 20% (25 X 45mm) Snap-In 10mm 2100mA 3000h 85°C Bulk Product overview: 450USG330MEFCSN25X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 2100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 2100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450USG330MEFCSN25 X45 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 330uF 450V 20% (25 X 45mm) Snap-In 10mm 2100mA 3000h 85°C Bulk Product overview: 450USG330MEFCSN25X45 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 450V, 2100mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 450V, 2100mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-450USG330MEFCSN25X45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 44016658 - Radwell International
Willingboro, NJ, United States
Capacitor
44016658
Capacitor 44016658
CAPACITOR ALUM ELECT, 330UF, 450V, 20%, RADIAL; CAPACITANCE:330¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR ALUM ELECT, 330UF, 450V, 20%, RADIAL; CAPACITANCE:330¦F; CAPACITANCE TOLERANCE:¦ 20%; VOLTAGE RATING:450V; LIFE TIME @ TEMPERATURE:2000 HOUR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 450USG330MEFCSN25X45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
450USG330MEFCSN25X45
Capacitors - Aluminum Electrolytic Capacitors 450USG330MEFCSN25X45
CAP ALUM 330UF 20% 450V SNAP

CAP ALUM 330UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3847-ND 58-450USG330MEFCSN25X45 44016658 450USG330MEFCSN25X45
Product Name Aluminum Electrolytic Capacitors 330uF 450V 2100mA Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Ceramic Capacitors - 1763-0402N820F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details