330µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Win Source Part Number: 1339556-450MXK330MEF
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: MXK
Package: Bulk
Size / Dimension: 0.866" Dia (22.00mm)
Applications: General Purpose
Height - Seated (Max): 2.244" (57.00mm)
Standard Package: 200
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 450 V
Lead Spacing: 0.394" (10.00mm)
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -25°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Rubycon
Ripple Current @ Low Frequency: 1.88 A @ 120 Hz
Ripple Current @ High Frequency: 2.632 A @ 10 kHz
CAP ALUM 330UF 20% 450V SNAP
CAPACITOR, SNAP, ELECTROLYTIC, 330UF, 450V, 20%, L/S 10 MM, 105C, 22X55 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-3471-ND | 1339556-450MXK330MEFCSN22X55 | 450MXK330MEFCSN22X55 | 146927688 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |