DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
106
107
108
109
110
111
112
113
114
115
116
117
118
120
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 100 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 100 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 105 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 110 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 113 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 118 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 121 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 124 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 127 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 130 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 133 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 137 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 140 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 143 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 147 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 150 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 154 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 160 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 162 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 165 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 169 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 174 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 178 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 180 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 182 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 187 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 196 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 200 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 205 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 210 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 215 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 221 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 226 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 232 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 237 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 240 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 243 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.25 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.66 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 8.98 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.09 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 9.76 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 90.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 900 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 92 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 920 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 93.1 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 93.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 94.2 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 942 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 942 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95.3 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 95.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 96.5 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 965 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 97.6 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 97.6 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 976 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 976 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 98.8 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 988 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |