DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
103
104
105
106
107
108
109
110
111
112
113
114
115
120
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 4 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.02 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.12 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.16 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.19 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.22 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.32 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.32 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.42 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.42 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.48 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.53 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.64 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.75 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.87 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.93 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 4.99 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 42 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 42.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 427 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 43.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 43.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 430 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 437 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 437 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 44.2 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 44.2 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 448 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 45 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 45.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 45.9 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 450 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 450 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 459 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 46.4 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 463 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 47.5 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 472 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 48.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 481 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 49.9 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 493 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 494 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 50 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 50.5 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 505 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.1 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.7 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 51.7 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 517 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 52.3 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 52.3 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 523 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 530 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 Ohms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 Ohms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |