DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
107
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 255 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 261 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 267 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 271 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 274 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 280 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 287 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 294 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 300 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 301 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 309 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 316 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 322 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 324 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 330 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 332 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 340 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 348 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 357 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 360 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 365 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 374 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 383 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 383 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 390 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 392 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 397 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 402 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 412 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 422 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 432 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 442 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 449 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 453 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 464 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 466 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 470 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 475 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 481 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 487 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 499 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 500 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 505 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 511 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 512 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 536 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 549 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 556 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 560 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 562 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 576 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 590 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 597 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 604 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 619 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 625 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 626 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 634 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 649 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 660 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 665 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 681 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |