Vishay Intertechnology, Inc. RES 0.249 OHM 2W 1% WW AXIAL RWR80SR249FRS73

Description
RES 0.249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 2W 1% WW AXIAL - RWR80SR249FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR80SR249FRS73
RES 0.249 OHM 2W 1% WW AXIAL RWR80SR249FRS73
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR249FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR249FRS73
Wirewound Resistors 3110-RWR80SR249FRS73
EGS-3-80 .249 1% RWR80SR249FR S73

EGS-3-80 .249 1% RWR80SR249FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR249FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR249FRS73-ND
Through Hole Resistors RWR80SR249FRS73-ND
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR249FRS73 3110-RWR80SR249FRS73 RWR80SR249FRS73-ND
Product Name RES 0.249 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details