Vishay Intertechnology, Inc. RES 0.249 OHM 2W 1% WW AXIAL RWR80SR249FRB12

Description
RES 0.249ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.249ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.249 OHM 2W 1% WW AXIAL - RWR80SR249FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR80SR249FRB12
RES 0.249 OHM 2W 1% WW AXIAL RWR80SR249FRB12
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR249FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR249FRB12-ND
Through Hole Resistors RWR80SR249FRB12-ND
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR249FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR249FRB12
Wirewound Resistors 3110-RWR80SR249FRB12
EGS-3-80 .249 1% RWR80SR249FR B12

EGS-3-80 .249 1% RWR80SR249FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR249FRB12 RWR80SR249FRB12-ND 3110-RWR80SR249FRB12
Product Name RES 0.249 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C301J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C3A300RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details