Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR250FSRSL

Description
EGS-3-80 .25 1% RWR80SR250FS RSL
Request a Quote Datasheet
Description
EGS-3-80 .25 1% RWR80SR250FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR250FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR250FSRSL
Wirewound Resistors 3110-RWR80SR250FSRSL
EGS-3-80 .25 1% RWR80SR250FS RSL

EGS-3-80 .25 1% RWR80SR250FS RSL

Supplier's Site Datasheet
RES 0.25 OHM 2W 1% WW AXIAL - RWR80SR250FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.25 OHM 2W 1% WW AXIAL
RWR80SR250FSRSL
RES 0.25 OHM 2W 1% WW AXIAL RWR80SR250FSRSL
RES 0.25ohm 2W 1% WW AXIAL

RES 0.25ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR250FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR250FSRSL-ND
Through Hole Resistors RWR80SR250FSRSL-ND
250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR250FSRSL RWR80SR250FSRSL RWR80SR250FSRSL-ND
Product Name Wirewound Resistors RES 0.25 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details