Vishay Intertechnology, Inc. RES 0.24 OHM 2W 1% WW AXIAL RWR80SR240FRB12

Description
RES 0.24ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.24ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.24 OHM 2W 1% WW AXIAL - RWR80SR240FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 2W 1% WW AXIAL
RWR80SR240FRB12
RES 0.24 OHM 2W 1% WW AXIAL RWR80SR240FRB12
RES 0.24ohm 2W 1% WW AXIAL

RES 0.24ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR240FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR240FRB12-ND
Through Hole Resistors RWR80SR240FRB12-ND
240 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR80SR240FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR240FRB12
Wirewound Resistors 3110-RWR80SR240FRB12
EGS-3-80 .24 1% RWR80SR240FR B12

EGS-3-80 .24 1% RWR80SR240FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR80SR240FRB12 RWR80SR240FRB12-ND 3110-RWR80SR240FRB12
Product Name RES 0.24 OHM 2W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details