Vishay Intertechnology, Inc. RES 0.25 OHM 2W 1% WW AXIAL RWR80SR250FSS73

Description
RES 0.25ohm 2W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.25ohm 2W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.25 OHM 2W 1% WW AXIAL - RWR80SR250FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.25 OHM 2W 1% WW AXIAL
RWR80SR250FSS73
RES 0.25 OHM 2W 1% WW AXIAL RWR80SR250FSS73
RES 0.25ohm 2W 1% WW AXIAL

RES 0.25ohm 2W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR80SR250FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR250FSS73
Wirewound Resistors 3110-RWR80SR250FSS73
EGS-3-80 .25 1% RWR80SR250FS S73

EGS-3-80 .25 1% RWR80SR250FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR250FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR250FSS73-ND
Through Hole Resistors RWR80SR250FSS73-ND
250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

250 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR80SR250FSS73 3110-RWR80SR250FSS73 RWR80SR250FSS73-ND
Product Name RES 0.25 OHM 2W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2500 ohms 0.2500 ohms 0.2500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 2 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A3R6JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details