Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR249FSBSL

Description
EGS-3-80 .249 1% RWR80SR249FS BSL
Request a Quote Datasheet
Description
EGS-3-80 .249 1% RWR80SR249FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR249FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR249FSBSL
Wirewound Resistors 3110-RWR80SR249FSBSL
EGS-3-80 .249 1% RWR80SR249FS BSL

EGS-3-80 .249 1% RWR80SR249FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR249FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR249FSBSL-ND
Through Hole Resistors RWR80SR249FSBSL-ND
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 2W 1% WW AXIAL - RWR80SR249FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR80SR249FSBSL
RES 0.249 OHM 2W 1% WW AXIAL RWR80SR249FSBSL
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR249FSBSL RWR80SR249FSBSL-ND RWR80SR249FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.249 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614895-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9440 ohms
View Details
4 suppliers