Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR243FSRSL

Description
EGS-3-80 .243 1% RWR80SR243FS RSL
Request a Quote Datasheet
Description
EGS-3-80 .243 1% RWR80SR243FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR243FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR243FSRSL
Wirewound Resistors 3110-RWR80SR243FSRSL
EGS-3-80 .243 1% RWR80SR243FS RSL

EGS-3-80 .243 1% RWR80SR243FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR243FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR243FSRSL-ND
Through Hole Resistors RWR80SR243FSRSL-ND
243 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.243 OHM 2W 1% WW AXIAL - RWR80SR243FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 2W 1% WW AXIAL
RWR80SR243FSRSL
RES 0.243 OHM 2W 1% WW AXIAL RWR80SR243FSRSL
RES 0.243ohm 2W 1% WW AXIAL

RES 0.243ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR243FSRSL RWR80SR243FSRSL-ND RWR80SR243FSRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.243 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623750-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Through Hole Resistors - 1375497-PBV-R003-F1-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details