DigiKey Datasheets for Wirewound Resistors
Wirewound resistors are power resistors made by winding a metal wire around a core.
Wirewound Resistors: Learn more
Page:
1
50
60
70
80
90
100
108
109
110
111
112
113
114
115
116
117
118
119
120
130
140
150
160
170
180
| Product Name | Notes |
|---|---|
| 10 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.2 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 10.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 100 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 101 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 102 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 105 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 107 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11.5 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 11.8 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 110 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 110 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 113 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 113 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 115 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 118 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12.1 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12.1 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12.4 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 120 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 120 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 120 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 121 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 121 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 124 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 124 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 127 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 13 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 13.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 13.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 130 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 130 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 132 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 133 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 135 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 137 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 14 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 14 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 14.3 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 14.3 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 14.3 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 14.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 140 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 142 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 143 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 145 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 147 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 150 Ohms ±0.1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 150 Ohms ±0.5% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 150 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 151 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 152 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 154 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound | |
| 690 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 690 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 698 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 715 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 732 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 750 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 759 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 768 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 787 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 796 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±0.1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 806 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 825 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 865 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 866 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 887 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 898 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 909 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 931 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 953 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 965 mOhms ±0.5% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound | |
| 976 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound |
| << Prev | Next >> |