Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR249FPRSL

Description
EGS-3-80 .249 1% RWR80SR249FP RSL
Request a Quote Datasheet
Description
EGS-3-80 .249 1% RWR80SR249FP RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR249FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR249FPRSL
Wirewound Resistors 3110-RWR80SR249FPRSL
EGS-3-80 .249 1% RWR80SR249FP RSL

EGS-3-80 .249 1% RWR80SR249FP RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR80SR249FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR249FPRSL-ND
Through Hole Resistors RWR80SR249FPRSL-ND
249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.249 OHM 2W 1% WW AXIAL - RWR80SR249FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 2W 1% WW AXIAL
RWR80SR249FPRSL
RES 0.249 OHM 2W 1% WW AXIAL RWR80SR249FPRSL
RES 0.249ohm 2W 1% WW AXIAL

RES 0.249ohm 2W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR249FPRSL RWR80SR249FPRSL-ND RWR80SR249FPRSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.249 OHM 2W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R161JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 2-1623732-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers