Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR240FPBSL

Description
EGS-3-80 .24 1% RWR80SR240FP BSL
Request a Quote Datasheet
Description
EGS-3-80 .24 1% RWR80SR240FP BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR240FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR240FPBSL
Wirewound Resistors 3110-RWR80SR240FPBSL
EGS-3-80 .24 1% RWR80SR240FP BSL

EGS-3-80 .24 1% RWR80SR240FP BSL

Supplier's Site Datasheet
RES 0.24 OHM 2W 1% WW AXIAL - RWR80SR240FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.24 OHM 2W 1% WW AXIAL
RWR80SR240FPBSL
RES 0.24 OHM 2W 1% WW AXIAL RWR80SR240FPBSL
RES 0.24ohm 2W 1% WW AXIAL

RES 0.24ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR240FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR240FPBSL-ND
Through Hole Resistors RWR80SR240FPBSL-ND
240 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

240 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR240FPBSL RWR80SR240FPBSL RWR80SR240FPBSL-ND
Product Name Wirewound Resistors RES 0.24 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2400 ohms 0.2400 ohms 0.2400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details