Vishay Intertechnology, Inc. Wirewound Resistors RWR80SR243FRBSL

Description
EGS-3-80 .243 1% RWR80SR243FR BSL
Request a Quote Datasheet
Description
EGS-3-80 .243 1% RWR80SR243FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR80SR243FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR80SR243FRBSL
Wirewound Resistors 3110-RWR80SR243FRBSL
EGS-3-80 .243 1% RWR80SR243FR BSL

EGS-3-80 .243 1% RWR80SR243FR BSL

Supplier's Site Datasheet
RES 0.243 OHM 2W 1% WW AXIAL - RWR80SR243FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 2W 1% WW AXIAL
RWR80SR243FRBSL
RES 0.243 OHM 2W 1% WW AXIAL RWR80SR243FRBSL
RES 0.243ohm 2W 1% WW AXIAL

RES 0.243ohm 2W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR80SR243FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR80SR243FRBSL-ND
Through Hole Resistors RWR80SR243FRBSL-ND
243 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 2W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR80SR243FRBSL RWR80SR243FRBSL RWR80SR243FRBSL-ND
Product Name Wirewound Resistors RES 0.243 OHM 2W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details