EGS-10-80 8.87K 1% RWR84S8871FS BSL
8.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 8.87Kohm 7W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84S8871FSBSL | RWR84S8871FSBSL-ND | RWR84S8871FSBSL |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 8.87K OHM 7W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Resistance Range | 8870 ohms | 8870 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | ||
| Technology / Construction | Wirewound |