Vishay Intertechnology, Inc. RES 0.169 OHM 7W 1% WW AXIAL RWR84SR169FPRSL

Description
RES 0.169ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.169ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.169 OHM 7W 1% WW AXIAL - RWR84SR169FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.169 OHM 7W 1% WW AXIAL
RWR84SR169FPRSL
RES 0.169 OHM 7W 1% WW AXIAL RWR84SR169FPRSL
RES 0.169ohm 7W 1% WW AXIAL

RES 0.169ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR169FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR169FPRSL-ND
Through Hole Resistors RWR84SR169FPRSL-ND
169 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

169 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR169FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR169FPRSL
Wirewound Resistors 3110-RWR84SR169FPRSL
EGS-10-80 .169 1% RWR84SR169FP RSL

EGS-10-80 .169 1% RWR84SR169FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR169FPRSL RWR84SR169FPRSL-ND 3110-RWR84SR169FPRSL
Product Name RES 0.169 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1690 ohms 0.1690 ohms 0.1690 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A2R0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details