Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR500FRRSL

Description
500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR500FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR500FRRSL-ND
Through Hole Resistors RWR84SR500FRRSL-ND
500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR500FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR500FRRSL
Wirewound Resistors 3110-RWR84SR500FRRSL
EGS-10-80 .5 1% RWR84SR500FR RSL

EGS-10-80 .5 1% RWR84SR500FR RSL

Supplier's Site Datasheet
RES 0.5 OHM 7W 1% WW AXIAL - RWR84SR500FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 7W 1% WW AXIAL
RWR84SR500FRRSL
RES 0.5 OHM 7W 1% WW AXIAL RWR84SR500FRRSL
RES 0.5ohm 7W 1% WW AXIAL

RES 0.5ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR500FRRSL-ND 3110-RWR84SR500FRRSL RWR84SR500FRRSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.5 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details