Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8450FSS73

Description
EGS-10-80 845 1% RWR84S8450FS S73
Request a Quote Datasheet
Description
EGS-10-80 845 1% RWR84S8450FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8450FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8450FSS73
Wirewound Resistors 3110-RWR84S8450FSS73
EGS-10-80 845 1% RWR84S8450FS S73

EGS-10-80 845 1% RWR84S8450FS S73

Supplier's Site Datasheet
RES 845 OHM 7W 1% WW AXIAL - RWR84S8450FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 7W 1% WW AXIAL
RWR84S8450FSS73
RES 845 OHM 7W 1% WW AXIAL RWR84S8450FSS73
RES 845ohm 7W 1% WW AXIAL

RES 845ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8450FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8450FSS73-ND
Through Hole Resistors RWR84S8450FSS73-ND
845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8450FSS73 RWR84S8450FSS73 RWR84S8450FSS73-ND
Product Name Wirewound Resistors RES 845 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers