Vishay Intertechnology, Inc. RES 0.133 OHM 7W 1% WW AXIAL RWR84SR133FRS73

Description
RES 0.133ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.133ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.133 OHM 7W 1% WW AXIAL - RWR84SR133FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.133 OHM 7W 1% WW AXIAL
RWR84SR133FRS73
RES 0.133 OHM 7W 1% WW AXIAL RWR84SR133FRS73
RES 0.133ohm 7W 1% WW AXIAL

RES 0.133ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR133FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR133FRS73-ND
Through Hole Resistors RWR84SR133FRS73-ND
133 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

133 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR133FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR133FRS73
Wirewound Resistors 3110-RWR84SR133FRS73
EGS-10-80 .133 1% RWR84SR133FR S73

EGS-10-80 .133 1% RWR84SR133FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR133FRS73 RWR84SR133FRS73-ND 3110-RWR84SR133FRS73
Product Name RES 0.133 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1330 ohms 0.1330 ohms 0.1330 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers