Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR511FRS73

Description
EGS-10-80 .511 1% RWR84SR511FR S73
Request a Quote Datasheet
Description
EGS-10-80 .511 1% RWR84SR511FR S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR511FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR511FRS73
Wirewound Resistors 3110-RWR84SR511FRS73
EGS-10-80 .511 1% RWR84SR511FR S73

EGS-10-80 .511 1% RWR84SR511FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR511FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR511FRS73-ND
Through Hole Resistors RWR84SR511FRS73-ND
511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

511 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.511 OHM 7W 1% WW AXIAL - RWR84SR511FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.511 OHM 7W 1% WW AXIAL
RWR84SR511FRS73
RES 0.511 OHM 7W 1% WW AXIAL RWR84SR511FRS73
RES 0.511ohm 7W 1% WW AXIAL

RES 0.511ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay - 64C3157 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
64C3157
Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay 64C3157
Resistor,Metal Alloy,0.511Ohms,1+/- % Tol,-400,400ppm-TC

Resistor,Metal Alloy,0.511Ohms,1+/-% Tol,-400,400ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84SR511FRS73 RWR84SR511FRS73-ND RWR84SR511FRS73 64C3157
Product Name Wirewound Resistors Through Hole Resistors RES 0.511 OHM 7W 1% WW AXIAL Resistor,metal Alloy,0.511Ohms,1+/-% Tol,-400,400Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 0.5110 ohms 0.5110 ohms 0.5110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details