Vishay Intertechnology, Inc. Wirewound Resistors RWR84S8R45FRRSL

Description
EGS-10-80 8.45 1% RWR84S8R45FR RSL
Request a Quote Datasheet
Description
EGS-10-80 8.45 1% RWR84S8R45FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S8R45FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8R45FRRSL
Wirewound Resistors 3110-RWR84S8R45FRRSL
EGS-10-80 8.45 1% RWR84S8R45FR RSL

EGS-10-80 8.45 1% RWR84S8R45FR RSL

Supplier's Site Datasheet
RES 8.45 OHM 7W 1% WW AXIAL - RWR84S8R45FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45 OHM 7W 1% WW AXIAL
RWR84S8R45FRRSL
RES 8.45 OHM 7W 1% WW AXIAL RWR84S8R45FRRSL
RES 8.45ohm 7W 1% WW AXIAL

RES 8.45ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8R45FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8R45FRRSL-ND
Through Hole Resistors RWR84S8R45FRRSL-ND
8.45 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S8R45FRRSL RWR84S8R45FRRSL RWR84S8R45FRRSL-ND
Product Name Wirewound Resistors RES 8.45 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 8.45 ohms 8.45 ohms 8.45 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details