EGS-10-80 .11 1% RWR84SR110FS S73
110 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
RES 0.11ohm 7W 1% WW AXIAL
Resistor,Metal Alloy,0.11Ohms,1+/-%
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR110FSS73 | RWR84SR110FSS73-ND | RWR84SR110FSS73 | 64C3062 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 0.11 OHM 7W 1% WW AXIAL | Resistor,metal Alloy,0.11Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 0.1100 ohms | 0.1100 ohms | 0.1100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | MetalAlloy |