Vishay Intertechnology, Inc. Through Hole Resistors RWR84S8250FPBSL

Description
825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S8250FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8250FPBSL-ND
Through Hole Resistors RWR84S8250FPBSL-ND
825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 825 OHM 7W 1% WW AXIAL - RWR84S8250FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 7W 1% WW AXIAL
RWR84S8250FPBSL
RES 825 OHM 7W 1% WW AXIAL RWR84S8250FPBSL
RES 825ohm 7W 1% WW AXIAL

RES 825ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8250FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8250FPBSL
Wirewound Resistors 3110-RWR84S8250FPBSL
EGS-10-80 825 1% RWR84S8250FP BSL

EGS-10-80 825 1% RWR84S8250FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8250FPBSL-ND RWR84S8250FPBSL 3110-RWR84S8250FPBSL
Product Name Through Hole Resistors RES 825 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details