Vishay Intertechnology, Inc. RES 95.3 OHM 7W 1% WW AXIAL RWR84S95R3FSRSL

Description
RES 95.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 7W 1% WW AXIAL - RWR84S95R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 7W 1% WW AXIAL
RWR84S95R3FSRSL
RES 95.3 OHM 7W 1% WW AXIAL RWR84S95R3FSRSL
RES 95.3ohm 7W 1% WW AXIAL

RES 95.3ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S95R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S95R3FSRSL
Wirewound Resistors 3110-RWR84S95R3FSRSL
EGS-10-80 95.3 1% RWR84S95R3FS RSL

EGS-10-80 95.3 1% RWR84S95R3FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S95R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S95R3FSRSL-ND
Through Hole Resistors RWR84S95R3FSRSL-ND
95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S95R3FSRSL 3110-RWR84S95R3FSRSL RWR84S95R3FSRSL-ND
Product Name RES 95.3 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details