Vishay Intertechnology, Inc. RES 8.45K OHM 7W 1% WW AXIAL RWR84S8451FPBSL

Description
RES 8.45Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.45Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.45K OHM 7W 1% WW AXIAL - RWR84S8451FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.45K OHM 7W 1% WW AXIAL
RWR84S8451FPBSL
RES 8.45K OHM 7W 1% WW AXIAL RWR84S8451FPBSL
RES 8.45Kohm 7W 1% WW AXIAL

RES 8.45Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S8451FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8451FPBSL
Wirewound Resistors 3110-RWR84S8451FPBSL
EGS-10-80 8.45K 1% RWR84S8451FP BSL

EGS-10-80 8.45K 1% RWR84S8451FP BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S8451FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8451FPBSL-ND
Through Hole Resistors RWR84S8451FPBSL-ND
8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.45 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S8451FPBSL 3110-RWR84S8451FPBSL RWR84S8451FPBSL-ND
Product Name RES 8.45K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8450 ohms 8450 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers