RES 0.115ohm 7W 1% WW AXIAL
115 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
EGS-10-80 .115 1% RWR84SR115FS B12
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RWR84SR115FSB12 | RWR84SR115FSB12-ND | 3110-RWR84SR115FSB12 |
| Product Name | RES 0.115 OHM 7W 1% WW AXIAL | Through Hole Resistors | Wirewound Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.1150 ohms | 0.1150 ohms | 0.1150 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Configuration | Single Resistor |