Vishay Intertechnology, Inc. RES 8.87K OHM 7W 1% WW AXIAL RWR84S8871FRB12

Description
RES 8.87Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.87Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.87K OHM 7W 1% WW AXIAL - RWR84S8871FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.87K OHM 7W 1% WW AXIAL
RWR84S8871FRB12
RES 8.87K OHM 7W 1% WW AXIAL RWR84S8871FRB12
RES 8.87Kohm 7W 1% WW AXIAL

RES 8.87Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8871FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8871FRB12-ND
Through Hole Resistors RWR84S8871FRB12-ND
8.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

8.87 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S8871FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8871FRB12
Wirewound Resistors 3110-RWR84S8871FRB12
EGS-10-80 8.87K 1% RWR84S8871FR B12

EGS-10-80 8.87K 1% RWR84S8871FR B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8871FRB12 RWR84S8871FRB12-ND 3110-RWR84S8871FRB12
Product Name RES 8.87K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8870 ohms 8870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details