Vishay Intertechnology, Inc. RES 0.5 OHM 7W 1% WW AXIAL RWR84SR500FRS73

Description
RES 0.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.5 OHM 7W 1% WW AXIAL - RWR84SR500FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.5 OHM 7W 1% WW AXIAL
RWR84SR500FRS73
RES 0.5 OHM 7W 1% WW AXIAL RWR84SR500FRS73
RES 0.5ohm 7W 1% WW AXIAL

RES 0.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR500FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR500FRS73-ND
Through Hole Resistors RWR84SR500FRS73-ND
500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR500FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR500FRS73
Wirewound Resistors 3110-RWR84SR500FRS73
EGS-10-80 .5 1% RWR84SR500FR S73

EGS-10-80 .5 1% RWR84SR500FR S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84SR500FRS73 RWR84SR500FRS73-ND 3110-RWR84SR500FRS73
Product Name RES 0.5 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 220 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details