Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR261FSS73

Description
EGS-10-80 .261 1% RWR84SR261FS S73
Request a Quote Datasheet
Description
EGS-10-80 .261 1% RWR84SR261FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR261FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR261FSS73
Wirewound Resistors 3110-RWR84SR261FSS73
EGS-10-80 .261 1% RWR84SR261FS S73

EGS-10-80 .261 1% RWR84SR261FS S73

Supplier's Site Datasheet
RES 0.261 OHM 7W 1% WW AXIAL - RWR84SR261FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.261 OHM 7W 1% WW AXIAL
RWR84SR261FSS73
RES 0.261 OHM 7W 1% WW AXIAL RWR84SR261FSS73
RES 0.261ohm 7W 1% WW AXIAL

RES 0.261ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR261FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR261FSS73-ND
Through Hole Resistors RWR84SR261FSS73-ND
261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

261 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR261FSS73 RWR84SR261FSS73 RWR84SR261FSS73-ND
Product Name Wirewound Resistors RES 0.261 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2610 ohms 0.2610 ohms 0.2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers