Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR215FSBSL

Description
EGS-10-80 .215 1% RWR84SR215FS BSL
Request a Quote Datasheet
Description
EGS-10-80 .215 1% RWR84SR215FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR215FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR215FSBSL
Wirewound Resistors 3110-RWR84SR215FSBSL
EGS-10-80 .215 1% RWR84SR215FS BSL

EGS-10-80 .215 1% RWR84SR215FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR215FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR215FSBSL-ND
Through Hole Resistors RWR84SR215FSBSL-ND
215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

215 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.215 OHM 7W 1% WW AXIAL - RWR84SR215FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.215 OHM 7W 1% WW AXIAL
RWR84SR215FSBSL
RES 0.215 OHM 7W 1% WW AXIAL RWR84SR215FSBSL
RES 0.215ohm 7W 1% WW AXIAL

RES 0.215ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR215FSBSL RWR84SR215FSBSL-ND RWR84SR215FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.215 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.2150 ohms 0.2150 ohms 0.2150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details