Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR178FSS73

Description
EGS-10-80 .178 1% RWR84SR178FS S73
Request a Quote Datasheet
Description
EGS-10-80 .178 1% RWR84SR178FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR178FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR178FSS73
Wirewound Resistors 3110-RWR84SR178FSS73
EGS-10-80 .178 1% RWR84SR178FS S73

EGS-10-80 .178 1% RWR84SR178FS S73

Supplier's Site Datasheet
RES 0.178 OHM 7W 1% WW AXIAL - RWR84SR178FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.178 OHM 7W 1% WW AXIAL
RWR84SR178FSS73
RES 0.178 OHM 7W 1% WW AXIAL RWR84SR178FSS73
RES 0.178ohm 7W 1% WW AXIAL

RES 0.178ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR178FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR178FSS73-ND
Through Hole Resistors RWR84SR178FSS73-ND
178 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

178 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR178FSS73 RWR84SR178FSS73 RWR84SR178FSS73-ND
Product Name Wirewound Resistors RES 0.178 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.1780 ohms 0.1780 ohms 0.1780 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers