RES 0.5ohm 7W 1% WW AXIAL
EGS-10-80 .5 1% RWR84SR500FR BSL
500 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RWR84SR500FRBSL | 3110-RWR84SR500FRBSL | RWR84SR500FRBSL-ND |
| Product Name | RES 0.5 OHM 7W 1% WW AXIAL | Wirewound Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 0.5000 ohms | 0.5000 ohms | 0.5000 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 7 watts | 7 watts | |
| Category / Application | Industrial | General Use |