Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR523FSBSL

Description
EGS-10-80 .523 1% RWR84SR523FS BSL
Request a Quote Datasheet
Description
EGS-10-80 .523 1% RWR84SR523FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR523FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR523FSBSL
Wirewound Resistors 3110-RWR84SR523FSBSL
EGS-10-80 .523 1% RWR84SR523FS BSL

EGS-10-80 .523 1% RWR84SR523FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR523FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR523FSBSL-ND
Through Hole Resistors RWR84SR523FSBSL-ND
523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

523 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.523 OHM 7W 1% WW AXIAL - RWR84SR523FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.523 OHM 7W 1% WW AXIAL
RWR84SR523FSBSL
RES 0.523 OHM 7W 1% WW AXIAL RWR84SR523FSBSL
RES 0.523ohm 7W 1% WW AXIAL

RES 0.523ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR523FSBSL RWR84SR523FSBSL-ND RWR84SR523FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.523 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.5230 ohms 0.5230 ohms 0.5230 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C274J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details