Vishay Intertechnology, Inc. RES 0.243 OHM 7W 1% WW AXIAL RWR84SR243FRS73

Description
RES 0.243ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.243ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.243 OHM 7W 1% WW AXIAL - RWR84SR243FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.243 OHM 7W 1% WW AXIAL
RWR84SR243FRS73
RES 0.243 OHM 7W 1% WW AXIAL RWR84SR243FRS73
RES 0.243ohm 7W 1% WW AXIAL

RES 0.243ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR243FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR243FRS73
Wirewound Resistors 3110-RWR84SR243FRS73
EGS-10-80 .243 1% RWR84SR243FR S73

EGS-10-80 .243 1% RWR84SR243FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR243FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR243FRS73-ND
Through Hole Resistors RWR84SR243FRS73-ND
243 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

243 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR243FRS73 3110-RWR84SR243FRS73 RWR84SR243FRS73-ND
Product Name RES 0.243 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2430 ohms 0.2430 ohms 0.2430 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers