Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR249FRRSL

Description
EGS-10-80 .249 1% RWR84SR249FR RSL
Request a Quote Datasheet
Description
EGS-10-80 .249 1% RWR84SR249FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR249FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR249FRRSL
Wirewound Resistors 3110-RWR84SR249FRRSL
EGS-10-80 .249 1% RWR84SR249FR RSL

EGS-10-80 .249 1% RWR84SR249FR RSL

Supplier's Site Datasheet
RES 0.249 OHM 7W 1% WW AXIAL - RWR84SR249FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.249 OHM 7W 1% WW AXIAL
RWR84SR249FRRSL
RES 0.249 OHM 7W 1% WW AXIAL RWR84SR249FRRSL
RES 0.249ohm 7W 1% WW AXIAL

RES 0.249ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR249FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR249FRRSL-ND
Through Hole Resistors RWR84SR249FRRSL-ND
249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

249 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR249FRRSL RWR84SR249FRRSL RWR84SR249FRRSL-ND
Product Name Wirewound Resistors RES 0.249 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2490 ohms 0.2490 ohms 0.2490 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details