Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR470FSBSL

Description
EGS-10-80 .47 1% RWR84SR470FS BSL
Request a Quote Datasheet
Description
EGS-10-80 .47 1% RWR84SR470FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR470FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR470FSBSL
Wirewound Resistors 3110-RWR84SR470FSBSL
EGS-10-80 .47 1% RWR84SR470FS BSL

EGS-10-80 .47 1% RWR84SR470FS BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR470FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR470FSBSL-ND
Through Hole Resistors RWR84SR470FSBSL-ND
470 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

470 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.47 OHM 7W 1% WW AXIAL - RWR84SR470FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.47 OHM 7W 1% WW AXIAL
RWR84SR470FSBSL
RES 0.47 OHM 7W 1% WW AXIAL RWR84SR470FSBSL
RES 0.47ohm 7W 1% WW AXIAL

RES 0.47ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR470FSBSL RWR84SR470FSBSL-ND RWR84SR470FSBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.47 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4700 ohms 0.4700 ohms 0.4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details