Vishay Intertechnology, Inc. Through Hole Resistors RWR84S80R6FPRSL

Description
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S80R6FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S80R6FPRSL-ND
Through Hole Resistors RWR84S80R6FPRSL-ND
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 80.6 OHM 7W 1% WW AXIAL - RWR84S80R6FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 7W 1% WW AXIAL
RWR84S80R6FPRSL
RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FPRSL
RES 80.6ohm 7W 1% WW AXIAL

RES 80.6ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S80R6FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S80R6FPRSL
Wirewound Resistors 3110-RWR84S80R6FPRSL
EGS-10-80 80.6 1% RWR84S80R6FP RSL

EGS-10-80 80.6 1% RWR84S80R6FP RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S80R6FPRSL-ND RWR84S80R6FPRSL 3110-RWR84S80R6FPRSL
Product Name Through Hole Resistors RES 80.6 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details