Vishay Intertechnology, Inc. Through Hole Resistors RWR84SR402FSBSL

Description
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84SR402FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR402FSBSL-ND
Through Hole Resistors RWR84SR402FSBSL-ND
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84SR402FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR402FSBSL
Wirewound Resistors 3110-RWR84SR402FSBSL
EGS-10-80 .402 1% RWR84SR402FS BSL

EGS-10-80 .402 1% RWR84SR402FS BSL

Supplier's Site Datasheet
RES 0.402 OHM 7W 1% WW AXIAL - RWR84SR402FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 7W 1% WW AXIAL
RWR84SR402FSBSL
RES 0.402 OHM 7W 1% WW AXIAL RWR84SR402FSBSL
RES 0.402ohm 7W 1% WW AXIAL

RES 0.402ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR402FSBSL-ND 3110-RWR84SR402FSBSL RWR84SR402FSBSL
Product Name Through Hole Resistors Wirewound Resistors RES 0.402 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R911JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details