Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR422FSRSL

Description
EGS-10-80 .422 1% RWR84SR422FS RSL
Request a Quote Datasheet
Description
EGS-10-80 .422 1% RWR84SR422FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR422FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR422FSRSL
Wirewound Resistors 3110-RWR84SR422FSRSL
EGS-10-80 .422 1% RWR84SR422FS RSL

EGS-10-80 .422 1% RWR84SR422FS RSL

Supplier's Site Datasheet
RES 0.422 OHM 7W 1% WW AXIAL - RWR84SR422FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.422 OHM 7W 1% WW AXIAL
RWR84SR422FSRSL
RES 0.422 OHM 7W 1% WW AXIAL RWR84SR422FSRSL
RES 0.422ohm 7W 1% WW AXIAL

RES 0.422ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84SR422FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR422FSRSL-ND
Through Hole Resistors RWR84SR422FSRSL-ND
422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

422 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR422FSRSL RWR84SR422FSRSL RWR84SR422FSRSL-ND
Product Name Wirewound Resistors RES 0.422 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.4220 ohms 0.4220 ohms 0.4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details