Vishay Intertechnology, Inc. Wirewound Resistors RWR84SR402FRBSL

Description
EGS-10-80 .402 1% RWR84SR402FR BSL
Request a Quote Datasheet
Description
EGS-10-80 .402 1% RWR84SR402FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84SR402FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR402FRBSL
Wirewound Resistors 3110-RWR84SR402FRBSL
EGS-10-80 .402 1% RWR84SR402FR BSL

EGS-10-80 .402 1% RWR84SR402FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR402FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR402FRBSL-ND
Through Hole Resistors RWR84SR402FRBSL-ND
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 0.402 OHM 7W 1% WW AXIAL - RWR84SR402FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 7W 1% WW AXIAL
RWR84SR402FRBSL
RES 0.402 OHM 7W 1% WW AXIAL RWR84SR402FRBSL
RES 0.402ohm 7W 1% WW AXIAL

RES 0.402ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84SR402FRBSL RWR84SR402FRBSL-ND RWR84SR402FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 0.402 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 0.4020 ohms 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 6661727 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers