Vishay Intertechnology, Inc. RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FSS73

Description
RES 80.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 80.6ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 80.6 OHM 7W 1% WW AXIAL - RWR84S80R6FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 80.6 OHM 7W 1% WW AXIAL
RWR84S80R6FSS73
RES 80.6 OHM 7W 1% WW AXIAL RWR84S80R6FSS73
RES 80.6ohm 7W 1% WW AXIAL

RES 80.6ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S80R6FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S80R6FSS73-ND
Through Hole Resistors RWR84S80R6FSS73-ND
80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

80.6 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S80R6FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S80R6FSS73
Wirewound Resistors 3110-RWR84S80R6FSS73
EGS-10-80 80.6 1% RWR84S80R6FS S73

EGS-10-80 80.6 1% RWR84S80R6FS S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S80R6FSS73 RWR84S80R6FSS73-ND 3110-RWR84S80R6FSS73
Product Name RES 80.6 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details