EGS-10-80 .187 1% RWR84SR187FS B12
RES 0.187ohm 7W 1% WW AXIAL
187 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RWR84SR187FSB12 | RWR84SR187FSB12 | RWR84SR187FSB12-ND |
| Product Name | Wirewound Resistors | RES 0.187 OHM 7W 1% WW AXIAL | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 0.1870 ohms | 0.1870 ohms | 0.1870 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Power Rating | 7 watts | 7 watts |