Vishay Intertechnology, Inc. RES 9.53K OHM 7W 1% WW AXIAL RWR84S9531FSBSL

Description
RES 9.53Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 9.53Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.53K OHM 7W 1% WW AXIAL - RWR84S9531FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.53K OHM 7W 1% WW AXIAL
RWR84S9531FSBSL
RES 9.53K OHM 7W 1% WW AXIAL RWR84S9531FSBSL
RES 9.53Kohm 7W 1% WW AXIAL

RES 9.53Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S9531FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S9531FSBSL-ND
Through Hole Resistors RWR84S9531FSBSL-ND
9.53 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

9.53 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S9531FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S9531FSBSL
Wirewound Resistors 3110-RWR84S9531FSBSL
EGS-10-80 9.53K 1% RWR84S9531FS BSL

EGS-10-80 9.53K 1% RWR84S9531FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S9531FSBSL RWR84S9531FSBSL-ND 3110-RWR84S9531FSBSL
Product Name RES 9.53K OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9530 ohms 9530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details