Vishay Intertechnology, Inc. RES 0.301 OHM 7W 1% WW AXIAL RWR84SR301FRS73

Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 7W 1% WW AXIAL - RWR84SR301FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 7W 1% WW AXIAL
RWR84SR301FRS73
RES 0.301 OHM 7W 1% WW AXIAL RWR84SR301FRS73
RES 0.301ohm 7W 1% WW AXIAL

RES 0.301ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR301FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR301FRS73
Wirewound Resistors 3110-RWR84SR301FRS73
EGS-10-80 .301 1% RWR84SR301FR S73

EGS-10-80 .301 1% RWR84SR301FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR301FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR301FRS73-ND
Through Hole Resistors RWR84SR301FRS73-ND
301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C3127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C3127
Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C3127
Resistor,Metal Alloy,0.301Ohms,1+/- % Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.301Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RWR84SR301FRS73 3110-RWR84SR301FRS73 RWR84SR301FRS73-ND 64C3127
Product Name RES 0.301 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor,metal Alloy,0.301Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A47RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Adjustable Resistors - 1363281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Radial Leads; Radial
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details