Vishay Intertechnology, Inc. RES 0.301 OHM 7W 1% WW AXIAL RWR84SR301FRRSL

Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 7W 1% WW AXIAL - RWR84SR301FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 7W 1% WW AXIAL
RWR84SR301FRRSL
RES 0.301 OHM 7W 1% WW AXIAL RWR84SR301FRRSL
RES 0.301ohm 7W 1% WW AXIAL

RES 0.301ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84SR301FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84SR301FRRSL
Wirewound Resistors 3110-RWR84SR301FRRSL
EGS-10-80 .301 1% RWR84SR301FR RSL

EGS-10-80 .301 1% RWR84SR301FR RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84SR301FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84SR301FRRSL-ND
Through Hole Resistors RWR84SR301FRRSL-ND
301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84SR301FRRSL 3110-RWR84SR301FRRSL RWR84SR301FRRSL-ND
Product Name RES 0.301 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 9-1625984-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0500 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details