Vishay Intertechnology, Inc. RES 825 OHM 7W 1% WW AXIAL RWR84S8250FPRSL

Description
RES 825ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 7W 1% WW AXIAL - RWR84S8250FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 7W 1% WW AXIAL
RWR84S8250FPRSL
RES 825 OHM 7W 1% WW AXIAL RWR84S8250FPRSL
RES 825ohm 7W 1% WW AXIAL

RES 825ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S8250FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S8250FPRSL-ND
Through Hole Resistors RWR84S8250FPRSL-ND
825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S8250FPRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S8250FPRSL
Wirewound Resistors 3110-RWR84S8250FPRSL
EGS-10-80 825 1% RWR84S8250FP RSL

EGS-10-80 825 1% RWR84S8250FP RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S8250FPRSL RWR84S8250FPRSL-ND 3110-RWR84S8250FPRSL
Product Name RES 825 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers